Minerallac Company Spring Lock Washer - Non Metric 40505

Description
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.148 INCH INNER DIAMETER 0.25 INCH OUTER DIAMETER 0.031 INCH THICKNESS #6 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.148 INCH INNER DIAMETER 0.25 INCH OUTER DIAMETER 0.031 INCH THICKNESS #6 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Lock Washer - Non Metric - 40505 - Minerallac Company
Hampshire, IL, USA
Spring Lock Washer - Non Metric
40505
Spring Lock Washer - Non Metric 40505
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.148 INCH INNER DIAMETER 0.25 INCH OUTER DIAMETER 0.031 INCH THICKNESS #6 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
  • SPLIT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.148 INCH INNER DIAMETER
  • 0.25 INCH OUTER DIAMETER
  • 0.031 INCH THICKNESS
  • #6 FASTENER SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40505
Product Name Spring Lock Washer - Non Metric
Washer Type Spring Lock Washer - Non Metric
Material Steel
Finish ZincPlated
Inside Diameter 0.148 inch (3.759 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Washers - 6657299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Internal tooth
Material StainlessSteel; Stainless steel
Finish Plain
View Details
Shoulder Washer - 341 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Self-Sealing Washer - 75123 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers
Flat Washer - JSW-34 - Reid Supply
Specs
Washer Type Flat or USS; Square or Rectangle
Material Steel
Finish Black Zinc
View Details