Minerallac Company Flat Washer - Non Metric 40414

Description
ROUND TYPE STEEL MATERIAL GALVANIZED FINISH 0.918 INCH INNER DIAMETER 0.98 INCH OUTER DIAMETER 0.803 INCH THICKNESS 1/4 INCH FASTENER SIZE COLOR SILVER SEAL MATERIAL EPDM APPLICATION FOR USE WHERE THE NEED TO KEEP WATER FROM SEEPING INTO THE FASTENER OR FASTENER HOLE
Datasheet
Description
ROUND TYPE STEEL MATERIAL GALVANIZED FINISH 0.918 INCH INNER DIAMETER 0.98 INCH OUTER DIAMETER 0.803 INCH THICKNESS 1/4 INCH FASTENER SIZE COLOR SILVER SEAL MATERIAL EPDM APPLICATION FOR USE WHERE THE NEED TO KEEP WATER FROM SEEPING INTO THE FASTENER OR FASTENER HOLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 40414 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
40414
Flat Washer - Non Metric 40414
ROUND TYPE STEEL MATERIAL GALVANIZED FINISH 0.918 INCH INNER DIAMETER 0.98 INCH OUTER DIAMETER 0.803 INCH THICKNESS 1/4 INCH FASTENER SIZE COLOR SILVER SEAL MATERIAL EPDM APPLICATION FOR USE WHERE THE NEED TO KEEP WATER FROM SEEPING INTO THE FASTENER OR FASTENER HOLE
  • ROUND TYPE
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 0.918 INCH INNER DIAMETER
  • 0.98 INCH OUTER DIAMETER
  • 0.803 INCH THICKNESS
  • 1/4 INCH FASTENER SIZE
  • COLOR SILVER
  • SEAL MATERIAL EPDM
  • APPLICATION FOR USE WHERE THE NEED TO KEEP WATER FROM SEEPING INTO THE FASTENER OR FASTENER HOLE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40414
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material Steel
Finish Galvanized
Inside Diameter 0.918 inch (23.317 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disc Springs - DIN EN 16983 (formerly DIN 2093) - SPIROL
Specs
Washer Type Conical
Material Steel; HardenedSteel; Spring Steel
Finish Phosphate
View Details
Multy-Turn Wave Spring With Shim Ends Specification Table 17-7ph Carbon / Stainless Steel - LMS20-H3 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material Nickel Alloy; Steel; StainlessSteel
View Details
Washer - 7089D084109 - BUMAX®
Specs
Material StainlessSteel; Super Duplex
Metric Size M8
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details