Minerallac Company Flat Washer - Non Metric 40350

Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.813 INCH INNER DIAMETER 1.5 INCH OUTER DIAMETER 0.145 INCH THICKNESS 3/4 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.813 INCH INNER DIAMETER 1.5 INCH OUTER DIAMETER 0.145 INCH THICKNESS 3/4 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 40350 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
40350
Flat Washer - Non Metric 40350
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.813 INCH INNER DIAMETER 1.5 INCH OUTER DIAMETER 0.145 INCH THICKNESS 3/4 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.813 INCH INNER DIAMETER
  • 1.5 INCH OUTER DIAMETER
  • 0.145 INCH THICKNESS
  • 3/4 INCH FASTENER SIZE
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40350
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material Steel
Finish ZincPlated
Inside Diameter 0.813 inch (20.650 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details
Wave Spring Manufacturers - LM60-H2 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
View Details
Washer - 7089A4/316L10088 - BUMAX®
Specs
Material StainlessSteel; Austenitic
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details