Minerallac Company Flat Washer - Non Metric 40345

Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.688 INCH INNER DIAMETER 1.75 INCH OUTER DIAMETER 0.145 INCH THICKNESS 5/8 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.688 INCH INNER DIAMETER 1.75 INCH OUTER DIAMETER 0.145 INCH THICKNESS 5/8 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 40345 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
40345
Flat Washer - Non Metric 40345
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.688 INCH INNER DIAMETER 1.75 INCH OUTER DIAMETER 0.145 INCH THICKNESS 5/8 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.688 INCH INNER DIAMETER
  • 1.75 INCH OUTER DIAMETER
  • 0.145 INCH THICKNESS
  • 5/8 INCH FASTENER SIZE
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40345
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material Steel
Finish ZincPlated
Inside Diameter 0.688 inch (17.475 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - 75602HD - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details
Washers - 6604774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless steel
Finish Plain
Inside Diameter 0.331 inch (8.400 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details