Minerallac Company Flat Washer - Non Metric 40335-6

Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.419 INCH INNER DIAMETER 0.827 INCH OUTER DIAMETER 0.08 INCH THICKNESS 3/8 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 250 PER JAR
Datasheet
Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.419 INCH INNER DIAMETER 0.827 INCH OUTER DIAMETER 0.08 INCH THICKNESS 3/8 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 250 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 40335-6 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
40335-6
Flat Washer - Non Metric 40335-6
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.419 INCH INNER DIAMETER 0.827 INCH OUTER DIAMETER 0.08 INCH THICKNESS 3/8 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 250 PER JAR
  • ROUND TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.419 INCH INNER DIAMETER
  • 0.827 INCH OUTER DIAMETER
  • 0.08 INCH THICKNESS
  • 3/8 INCH FASTENER SIZE
  • COLOR SILVER
  • PACKAGING QUANTITY 250 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40335-6
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material Steel
Finish ZincPlated
Inside Diameter 0.419 inch (10.643 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details
SAE Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type SAE
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details