Minerallac Company Flat Washer - Non Metric 40330

Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.359 INCH INNER DIAMETER 0.703 INCH OUTER DIAMETER 0.08 INCH THICKNESS 5/16 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.359 INCH INNER DIAMETER 0.703 INCH OUTER DIAMETER 0.08 INCH THICKNESS 5/16 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 40330 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
40330
Flat Washer - Non Metric 40330
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.359 INCH INNER DIAMETER 0.703 INCH OUTER DIAMETER 0.08 INCH THICKNESS 5/16 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.359 INCH INNER DIAMETER
  • 0.703 INCH OUTER DIAMETER
  • 0.08 INCH THICKNESS
  • 5/16 INCH FASTENER SIZE
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40330
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material Steel
Finish ZincPlated
Inside Diameter 0.359 inch (9.119 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Washer - HTW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Outside Diameter 0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details
Wave Spring - C200-M1 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Flat Washers - 31906 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish BlackOxide
View Details
ptfe shim washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details