Minerallac Company Flat Washer - Non Metric 40325

Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.296 INCH INNER DIAMETER 0.64 INCH OUTER DIAMETER 0.08 INCH THICKNESS 1/4 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.296 INCH INNER DIAMETER 0.64 INCH OUTER DIAMETER 0.08 INCH THICKNESS 1/4 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 40325 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
40325
Flat Washer - Non Metric 40325
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.296 INCH INNER DIAMETER 0.64 INCH OUTER DIAMETER 0.08 INCH THICKNESS 1/4 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.296 INCH INNER DIAMETER
  • 0.64 INCH OUTER DIAMETER
  • 0.08 INCH THICKNESS
  • 1/4 INCH FASTENER SIZE
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40325
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material Steel
Finish ZincPlated
Inside Diameter 0.296 inch (7.518 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Washers (2 Piece) - 41202 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
Number Size 1/4"
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Self-Sealing Washer - 75122 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
3 suppliers