Minerallac Company Flat Washer - Non Metric 40325-6

Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.296 INCH INNER DIAMETER 0.64 INCH OUTER DIAMETER 0.08 INCH THICKNESS 1/4 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 1000 PER JAR
Datasheet
Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.296 INCH INNER DIAMETER 0.64 INCH OUTER DIAMETER 0.08 INCH THICKNESS 1/4 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 1000 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 40325-6 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
40325-6
Flat Washer - Non Metric 40325-6
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.296 INCH INNER DIAMETER 0.64 INCH OUTER DIAMETER 0.08 INCH THICKNESS 1/4 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 1000 PER JAR
  • ROUND TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.296 INCH INNER DIAMETER
  • 0.64 INCH OUTER DIAMETER
  • 0.08 INCH THICKNESS
  • 1/4 INCH FASTENER SIZE
  • COLOR SILVER
  • PACKAGING QUANTITY 1000 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40325-6
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material Steel
Finish ZincPlated
Inside Diameter 0.296 inch (7.518 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washers - 32004 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish BlackOxide
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Washers - 1925609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish Plain
Inside Diameter 0.252 inch (6.400 mm)
View Details