Minerallac Company Flat Washer - Non Metric 40310

Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.196 INCH INNER DIAMETER 0.453 INCH OUTER DIAMETER 0.065 INCH THICKNESS #8 FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.196 INCH INNER DIAMETER 0.453 INCH OUTER DIAMETER 0.065 INCH THICKNESS #8 FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 40310 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
40310
Flat Washer - Non Metric 40310
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.196 INCH INNER DIAMETER 0.453 INCH OUTER DIAMETER 0.065 INCH THICKNESS #8 FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.196 INCH INNER DIAMETER
  • 0.453 INCH OUTER DIAMETER
  • 0.065 INCH THICKNESS
  • #8 FASTENER SIZE
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40310
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material Steel
Finish ZincPlated
Inside Diameter 0.196 inch (4.978 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Washer - HTW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Outside Diameter 0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details
Wave Spring - CM05-L7-S17 - Smalley
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.138 inch (3.500 mm)
View Details
Heavy Duty Square Washers - 31926 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
ptfe shim washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details