Minerallac Company Flat Washer - Non Metric 40305

Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.164 INCH INNER DIAMETER 0.39 INCH OUTER DIAMETER 0.065 INCH THICKNESS #6 FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.164 INCH INNER DIAMETER 0.39 INCH OUTER DIAMETER 0.065 INCH THICKNESS #6 FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 40305 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
40305
Flat Washer - Non Metric 40305
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.164 INCH INNER DIAMETER 0.39 INCH OUTER DIAMETER 0.065 INCH THICKNESS #6 FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.164 INCH INNER DIAMETER
  • 0.39 INCH OUTER DIAMETER
  • 0.065 INCH THICKNESS
  • #6 FASTENER SIZE
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40305
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material Steel
Finish ZincPlated
Inside Diameter 0.164 inch (4.166 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details
Wave Spring - CS087-H6 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Flat Washers - 32004 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish BlackOxide
View Details
ptfe shim washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details