Minerallac Company Hex Nut - Non Metric 40135

Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH NOMINAL DIAMETER 16 TPI CULLY[TM] BRAND OVERALL DIMENSION 5/8 INCH WIDTH X 0.248 INCH HEIGHT THREAD TYPE COARSE THREAD DIRECTION RIGHT HAND COLOR SILVER
Datasheet
Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH NOMINAL DIAMETER 16 TPI CULLY[TM] BRAND OVERALL DIMENSION 5/8 INCH WIDTH X 0.248 INCH HEIGHT THREAD TYPE COARSE THREAD DIRECTION RIGHT HAND COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nut - Non Metric - 40135 - Minerallac Company
Hampshire, IL, USA
Hex Nut - Non Metric
40135
Hex Nut - Non Metric 40135
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH NOMINAL DIAMETER 16 TPI CULLY[TM] BRAND OVERALL DIMENSION 5/8 INCH WIDTH X 0.248 INCH HEIGHT THREAD TYPE COARSE THREAD DIRECTION RIGHT HAND COLOR SILVER
  • HEX TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • CULLY[TM] BRAND
  • OVERALL DIMENSION 5/8 INCH WIDTH X 0.248 INCH HEIGHT
  • THREAD TYPE COARSE
  • THREAD DIRECTION RIGHT HAND
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 40135
Product Name Hex Nut - Non Metric
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43383 - Jergens, Inc.
Specs
Size M20; M20 x 2.5
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Wheel Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Locknut (optional feature); Other (optional feature); 60 Degree, 90 Degree, And Radiused Face Available; Optional Nylon Inserts and Patches
Size 7/16"; 1/2"; 5/8"; 3/4"
Material Steel
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details