Minerallac Company Hex Nut - Non Metric 40103

Description
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 1/4 INCH WIDTH ACROSS FLAT #4 NOMINAL DIAMETER 40 TPI THREAD TYPE COARSE GRADE A HEIGHT 0.093 INCH THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 1/4 INCH WIDTH ACROSS FLAT #4 NOMINAL DIAMETER 40 TPI THREAD TYPE COARSE GRADE A HEIGHT 0.093 INCH THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nut - Non Metric - 40103 - Minerallac Company
Hampshire, IL, USA
Hex Nut - Non Metric
40103
Hex Nut - Non Metric 40103
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 1/4 INCH WIDTH ACROSS FLAT #4 NOMINAL DIAMETER 40 TPI THREAD TYPE COARSE GRADE A HEIGHT 0.093 INCH THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • JAM TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1/4 INCH WIDTH ACROSS FLAT
  • #4 NOMINAL DIAMETER
  • 40 TPI
  • THREAD TYPE COARSE
  • GRADE A
  • HEIGHT 0.093 INCH
  • THREAD DIRECTION RIGHT HAND
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 40103
Product Name Hex Nut - Non Metric
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Metric Serrated Flange Lock Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other; Serrated; Optional Nylon Inserts and Patches
Size M5; M6; M8; M10; M12
Material Steel
View Details
Glass-Filled PTFE Nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details