Minerallac Company Screwdriver Bit 40003

Description
STEEL MATERIAL #0, #3 SIZE 2 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER PHILLIPS SCREWDRIVER BIT TYPE MEGAPRO[R] BRAND PACKAGING QUANTITY 1 PER BAG
Datasheet
Description
STEEL MATERIAL #0, #3 SIZE 2 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER PHILLIPS SCREWDRIVER BIT TYPE MEGAPRO[R] BRAND PACKAGING QUANTITY 1 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bit - 40003 - Minerallac Company
Hampshire, IL, USA
Screwdriver Bit
40003
Screwdriver Bit 40003
STEEL MATERIAL #0, #3 SIZE 2 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER PHILLIPS SCREWDRIVER BIT TYPE MEGAPRO[R] BRAND PACKAGING QUANTITY 1 PER BAG
  • STEEL MATERIAL
  • #0, #3 SIZE
  • 2 INCH OVERALL LENGTH
  • 1/4 INCH WIDTH ACROSS FLAT
  • HEX SHANK TYPE
  • 1/4 INCH SHANK DIAMETER
  • PHILLIPS SCREWDRIVER BIT TYPE
  • MEGAPRO[R] BRAND
  • PACKAGING QUANTITY 1 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Driver Bits
Product Number 40003
Product Name Screwdriver Bit
Unlock Full Specs
to access all available technical data

Similar Products