Minerallac Company Drive Bit 39004-5

Description
HEX TYPE 1-3/4 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE SCREW SIZE #6 TO #8 PACKAGING QUANTITY 1 PER PACK DRIVE END SIZE - DECIMAL - UOM IN
Datasheet
Description
HEX TYPE 1-3/4 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE SCREW SIZE #6 TO #8 PACKAGING QUANTITY 1 PER PACK DRIVE END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 39004-5 - Minerallac Company
Hampshire, IL, USA
Drive Bit
39004-5
Drive Bit 39004-5
HEX TYPE 1-3/4 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE SCREW SIZE #6 TO #8 PACKAGING QUANTITY 1 PER PACK DRIVE END SIZE - DECIMAL - UOM IN
  • HEX TYPE
  • 1-3/4 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • HEX DRIVE END SHAPE
  • SCREW SIZE #6 TO #8
  • PACKAGING QUANTITY 1 PER PACK
  • DRIVE END SIZE - DECIMAL - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Driver Bits
Product Number 39004-5
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products