Minerallac Company Screwdriver Bit 38985

Description
STEEL MATERIAL T10H SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER TORX, STAR PIN SCREWDRIVER BIT TYPE SCREW SIZE #6 BLADE LENGTH 0.5 INCH PACKAGING QUANTITY 1 PER BAG
Datasheet
Description
STEEL MATERIAL T10H SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER TORX, STAR PIN SCREWDRIVER BIT TYPE SCREW SIZE #6 BLADE LENGTH 0.5 INCH PACKAGING QUANTITY 1 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bit - 38985 - Minerallac Company
Hampshire, IL, USA
Screwdriver Bit
38985
Screwdriver Bit 38985
STEEL MATERIAL T10H SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER TORX, STAR PIN SCREWDRIVER BIT TYPE SCREW SIZE #6 BLADE LENGTH 0.5 INCH PACKAGING QUANTITY 1 PER BAG
  • STEEL MATERIAL
  • T10H SIZE
  • 1 INCH OVERALL LENGTH
  • 1/4 INCH WIDTH ACROSS FLAT
  • HEX SHANK TYPE
  • 1/4 INCH SHANK DIAMETER
  • TORX, STAR PIN SCREWDRIVER BIT TYPE
  • SCREW SIZE #6
  • BLADE LENGTH 0.5 INCH
  • PACKAGING QUANTITY 1 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Driver Bits
Product Number 38985
Product Name Screwdriver Bit
Unlock Full Specs
to access all available technical data

Similar Products