Minerallac Company Drive Bit 38642

Description
SLOTTED TYPE STEEL MATERIAL 2 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE HEX DRIVE END SHAPE #6 TO #7 BIT SIZE SHANK SHAPE HEX PACKAGING QUANTITY 1 PER BAG
Datasheet
Description
SLOTTED TYPE STEEL MATERIAL 2 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE HEX DRIVE END SHAPE #6 TO #7 BIT SIZE SHANK SHAPE HEX PACKAGING QUANTITY 1 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 38642 - Minerallac Company
Hampshire, IL, USA
Drive Bit
38642
Drive Bit 38642
SLOTTED TYPE STEEL MATERIAL 2 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE HEX DRIVE END SHAPE #6 TO #7 BIT SIZE SHANK SHAPE HEX PACKAGING QUANTITY 1 PER BAG
  • SLOTTED TYPE
  • STEEL MATERIAL
  • 2 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE END SIZE
  • HEX DRIVE END SHAPE
  • #6 TO #7 BIT SIZE
  • SHANK SHAPE HEX
  • PACKAGING QUANTITY 1 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Driver Bits
Product Number 38642
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products