Minerallac Company Drive Bit 38220

Description
SQUARE TYPE 2 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #2 BIT SIZE #2 BIT SIZE - FRACTIONAL SCREW SIZE #8 TO #10 PACKAGING QUANTITY 125 PIECES PER JAR DRIVE END SIZE - DECIMAL - UOM IN
Datasheet
Description
SQUARE TYPE 2 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #2 BIT SIZE #2 BIT SIZE - FRACTIONAL SCREW SIZE #8 TO #10 PACKAGING QUANTITY 125 PIECES PER JAR DRIVE END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 38220 - Minerallac Company
Hampshire, IL, USA
Drive Bit
38220
Drive Bit 38220
SQUARE TYPE 2 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #2 BIT SIZE #2 BIT SIZE - FRACTIONAL SCREW SIZE #8 TO #10 PACKAGING QUANTITY 125 PIECES PER JAR DRIVE END SIZE - DECIMAL - UOM IN
  • SQUARE TYPE
  • 2 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • HEX DRIVE END SHAPE
  • #2 BIT SIZE
  • #2 BIT SIZE - FRACTIONAL
  • SCREW SIZE #8 TO #10
  • PACKAGING QUANTITY 125 PIECES PER JAR
  • DRIVE END SIZE - DECIMAL - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Driver Bits
Product Number 38220
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products