Description
SQUARE TYPE
2 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
HEX DRIVE END SHAPE
#2 BIT SIZE
#2 BIT SIZE - FRACTIONAL
SCREW SIZE #8 TO #10
PACKAGING QUANTITY 5 PIECES PER CLAMSHELL
DRIVE END SIZE - DECIMAL - UOM IN
38202 MODEL