Minerallac Company Knife 37975

Description
FOLDING POCKET TYPE 6 INCH OVERALL LENGTH 1-1/4 INCH BLADE LENGTH STEEL BLADE MATERIAL STEEL HANDLE MATERIAL TITAN[TM] BRAND NUMBER OF BLADE 6 HANDLE LENGTH 3-1/2 INCH HANDLE COLOR RED BLADE TYPE UTILITY
Datasheet
Description
FOLDING POCKET TYPE 6 INCH OVERALL LENGTH 1-1/4 INCH BLADE LENGTH STEEL BLADE MATERIAL STEEL HANDLE MATERIAL TITAN[TM] BRAND NUMBER OF BLADE 6 HANDLE LENGTH 3-1/2 INCH HANDLE COLOR RED BLADE TYPE UTILITY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife - 37975 - Minerallac Company
Hampshire, IL, USA
Knife
37975
Knife 37975
FOLDING POCKET TYPE 6 INCH OVERALL LENGTH 1-1/4 INCH BLADE LENGTH STEEL BLADE MATERIAL STEEL HANDLE MATERIAL TITAN[TM] BRAND NUMBER OF BLADE 6 HANDLE LENGTH 3-1/2 INCH HANDLE COLOR RED BLADE TYPE UTILITY
  • FOLDING POCKET TYPE
  • 6 INCH OVERALL LENGTH
  • 1-1/4 INCH BLADE LENGTH
  • STEEL BLADE MATERIAL
  • STEEL HANDLE MATERIAL
  • TITAN[TM] BRAND
  • NUMBER OF BLADE 6
  • HANDLE LENGTH 3-1/2 INCH
  • HANDLE COLOR RED
  • BLADE TYPE UTILITY
Datasheet

Technical Specifications

  Minerallac Company
Product Category Knife Blades
Product Number 37975
Product Name Knife
Unlock Full Specs
to access all available technical data

Similar Products