Minerallac Company Cleaner 37524

Description
WHITE COLOR WINDOWS, MIRRORS, SHOWCASES, COUNTERTOPS, PAINTED WALLS, WINDSHIELDS, CHROME, TILE, VINYL UPHOLSTERY. REMOVES SMOKE, GREASE AND GRIME, FINGERPRINTS, SMUDGES, DUST AND ROAD FILM APPLICATION CAN CONTAINER TYPE 20 OZ CONTAINER CAPACITY S00880 MSDS NUMBER LESS THAN 0 DEG F FLASH POINT PROPANE, BUTANE, 2-BUTOXYETHANOL COMPOSITION LIQUID CLEANER TYPE SPRAYON[R] BRAND APPLICABLE STANDARD NSF FRAGRANCE SLIGHT AMMONIA PH RANGE 11.3 SPECIFIC GRAVITY 0.96 BOILING POINT 0 TO 343 DEG F PACKAGING QUANTITY 12 PER PACK
Datasheet
Description
WHITE COLOR WINDOWS, MIRRORS, SHOWCASES, COUNTERTOPS, PAINTED WALLS, WINDSHIELDS, CHROME, TILE, VINYL UPHOLSTERY. REMOVES SMOKE, GREASE AND GRIME, FINGERPRINTS, SMUDGES, DUST AND ROAD FILM APPLICATION CAN CONTAINER TYPE 20 OZ CONTAINER CAPACITY S00880 MSDS NUMBER LESS THAN 0 DEG F FLASH POINT PROPANE, BUTANE, 2-BUTOXYETHANOL COMPOSITION LIQUID CLEANER TYPE SPRAYON[R] BRAND APPLICABLE STANDARD NSF FRAGRANCE SLIGHT AMMONIA PH RANGE 11.3 SPECIFIC GRAVITY 0.96 BOILING POINT 0 TO 343 DEG F PACKAGING QUANTITY 12 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleaner - 37524 - Minerallac Company
Hampshire, IL, USA
Cleaner
37524
Cleaner 37524
WHITE COLOR WINDOWS, MIRRORS, SHOWCASES, COUNTERTOPS, PAINTED WALLS, WINDSHIELDS, CHROME, TILE, VINYL UPHOLSTERY. REMOVES SMOKE, GREASE AND GRIME, FINGERPRINTS, SMUDGES, DUST AND ROAD FILM APPLICATION CAN CONTAINER TYPE 20 OZ CONTAINER CAPACITY S00880 MSDS NUMBER LESS THAN 0 DEG F FLASH POINT PROPANE, BUTANE, 2-BUTOXYETHANOL COMPOSITION LIQUID CLEANER TYPE SPRAYON[R] BRAND APPLICABLE STANDARD NSF FRAGRANCE SLIGHT AMMONIA PH RANGE 11.3 SPECIFIC GRAVITY 0.96 BOILING POINT 0 TO 343 DEG F PACKAGING QUANTITY 12 PER PACK
  • WHITE COLOR
  • WINDOWS, MIRRORS, SHOWCASES, COUNTERTOPS, PAINTED WALLS, WINDSHIELDS, CHROME, TILE, VINYL UPHOLSTERY. REMOVES SMOKE, GREASE AND GRIME, FINGERPRINTS, SMUDGES, DUST AND ROAD FILM APPLICATION
  • CAN CONTAINER TYPE
  • 20 OZ CONTAINER CAPACITY
  • S00880 MSDS NUMBER
  • LESS THAN 0 DEG F FLASH POINT
  • PROPANE, BUTANE, 2-BUTOXYETHANOL COMPOSITION
  • LIQUID CLEANER TYPE
  • SPRAYON[R] BRAND
  • APPLICABLE STANDARD NSF
  • FRAGRANCE SLIGHT AMMONIA
  • PH RANGE 11.3
  • SPECIFIC GRAVITY 0.96
  • BOILING POINT 0 TO 343 DEG F
  • PACKAGING QUANTITY 12 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Cleaning Agents and Surface Treatments
Product Number 37524
Product Name Cleaner
Type Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

Hard Surface Cleaner - Solucide® - AirClean Systems
Specs
Type Disinfectant; Cleaner
View Details
Immersion Tin Surface Finish for PCBs - MacStan HSR 3.0 - MacDermid Alpha Electronics Solutions
Specs
Type Surface Treatment; Cleaner
Industry Applications Electronics
View Details
Formulations - Applications - Activators - Activator 63 - 306307 - Hernon Manufacturing, Inc.
Specs
Type Surface Treatment
View Details
Floor Cleaner - TUFF CUT 970 - QualiChem, Inc.
Specs
Type Mild Alkaline; Cleaner
View Details