Minerallac Company Inhibitor 37518

Description
CORROSION TYPE ZINC RICH COLD GALVANIZING MATERIAL CAN CONTAINER TYPE 16 OZ CONTAINER SIZE S00740 MSDS NUMBER SPRAYON[R] BRAND APPLICABLE STANDARD MIL-P-26915D FINISH LOW GLOSS SHEEN VISCOSITY 48.5 PERCENT FLASH POINT LESS THAN 0 DEG F TEMPERATURE RESISTANCE 400 DEG F (CONSTANT), 600 DEG F (INTERMITTENTLY) DRY HEAT PACKAGING QUANTITY 12
Datasheet
Description
CORROSION TYPE ZINC RICH COLD GALVANIZING MATERIAL CAN CONTAINER TYPE 16 OZ CONTAINER SIZE S00740 MSDS NUMBER SPRAYON[R] BRAND APPLICABLE STANDARD MIL-P-26915D FINISH LOW GLOSS SHEEN VISCOSITY 48.5 PERCENT FLASH POINT LESS THAN 0 DEG F TEMPERATURE RESISTANCE 400 DEG F (CONSTANT), 600 DEG F (INTERMITTENTLY) DRY HEAT PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inhibitor - 37518 - Minerallac Company
Hampshire, IL, USA
Inhibitor
37518
Inhibitor 37518
CORROSION TYPE ZINC RICH COLD GALVANIZING MATERIAL CAN CONTAINER TYPE 16 OZ CONTAINER SIZE S00740 MSDS NUMBER SPRAYON[R] BRAND APPLICABLE STANDARD MIL-P-26915D FINISH LOW GLOSS SHEEN VISCOSITY 48.5 PERCENT FLASH POINT LESS THAN 0 DEG F TEMPERATURE RESISTANCE 400 DEG F (CONSTANT), 600 DEG F (INTERMITTENTLY) DRY HEAT PACKAGING QUANTITY 12
  • CORROSION TYPE
  • ZINC RICH COLD GALVANIZING MATERIAL
  • CAN CONTAINER TYPE
  • 16 OZ CONTAINER SIZE
  • S00740 MSDS NUMBER
  • SPRAYON[R] BRAND
  • APPLICABLE STANDARD MIL-P-26915D
  • FINISH LOW GLOSS SHEEN
  • VISCOSITY 48.5 PERCENT
  • FLASH POINT LESS THAN 0 DEG F
  • TEMPERATURE RESISTANCE 400 DEG F (CONSTANT), 600 DEG F (INTERMITTENTLY) DRY HEAT
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Inhibitors and Stabilizers
Product Number 37518
Product Name Inhibitor
Function Corrosion / Rust Inhibitor; Inhibitor
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Activators - 41383PT - 34138347 - Hernon Manufacturing, Inc.
Specs
Function Deactivator / Passivator
View Details
Polymer Processing Additive - 3M™ Dynamar™ - 3M Advanced Materials Division
Specs
Applications Plastics / Composites; Elastomers / Rubbers
Form & Features Liquids; Powders; Bulk Solids or Granules
View Details
O-(2-Acetamido-2-deoxy-3,4,6-tri-o-acetyl-D-glucopyranosyl.. - A158380 - Toronto Research Chemicals, Inc.
Specs
Function Inhibitor
Applications Pharmaceuticals
View Details
Staticide™ - ACL2003 - DME Company
Specs
Function Anti-static
Applications Molding Applications; Semiconductors
Form & Features Liquids
View Details