Minerallac Company Cleaner 37502

Description
CLEAR NO RESIDUE COLOR REMOVES DIRT, OIL, GREASE, WAX AND TAR FROM, RELAYS, AIR TOOLS, WIRE ROPE, GEARS, MOLDS, SPROCKETS, CLUTCHES, BRAKES, DIES, LOCKS, GENERATORS, CHAINS, RADAR EQUIPMENT, AIR CONDITIONERS, ELECTRIC MOTORS, MATERIAL HANDLING EQUIPMENT APPLICATION CAN CONTAINER TYPE 20 OZ CONTAINER CAPACITY S00703 MSDS NUMBER TETRACHLOROETHYLENE, CARBON DIOXIDE COMPOSITION LIQUID CLEANER TYPE SPRAYON[R] BRAND APPLICABLE STANDARD NSF FRAGRANCE STRONG PH RANGE 7 SPECIFIC GRAVITY 1.58 BOILING POINT 0 TO 252 DEG F PACKAGING QUANTITY 12 PER PACK
Datasheet
Description
CLEAR NO RESIDUE COLOR REMOVES DIRT, OIL, GREASE, WAX AND TAR FROM, RELAYS, AIR TOOLS, WIRE ROPE, GEARS, MOLDS, SPROCKETS, CLUTCHES, BRAKES, DIES, LOCKS, GENERATORS, CHAINS, RADAR EQUIPMENT, AIR CONDITIONERS, ELECTRIC MOTORS, MATERIAL HANDLING EQUIPMENT APPLICATION CAN CONTAINER TYPE 20 OZ CONTAINER CAPACITY S00703 MSDS NUMBER TETRACHLOROETHYLENE, CARBON DIOXIDE COMPOSITION LIQUID CLEANER TYPE SPRAYON[R] BRAND APPLICABLE STANDARD NSF FRAGRANCE STRONG PH RANGE 7 SPECIFIC GRAVITY 1.58 BOILING POINT 0 TO 252 DEG F PACKAGING QUANTITY 12 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleaner - 37502 - Minerallac Company
Hampshire, IL, USA
Cleaner
37502
Cleaner 37502
CLEAR NO RESIDUE COLOR REMOVES DIRT, OIL, GREASE, WAX AND TAR FROM, RELAYS, AIR TOOLS, WIRE ROPE, GEARS, MOLDS, SPROCKETS, CLUTCHES, BRAKES, DIES, LOCKS, GENERATORS, CHAINS, RADAR EQUIPMENT, AIR CONDITIONERS, ELECTRIC MOTORS, MATERIAL HANDLING EQUIPMENT APPLICATION CAN CONTAINER TYPE 20 OZ CONTAINER CAPACITY S00703 MSDS NUMBER TETRACHLOROETHYLENE, CARBON DIOXIDE COMPOSITION LIQUID CLEANER TYPE SPRAYON[R] BRAND APPLICABLE STANDARD NSF FRAGRANCE STRONG PH RANGE 7 SPECIFIC GRAVITY 1.58 BOILING POINT 0 TO 252 DEG F PACKAGING QUANTITY 12 PER PACK
  • CLEAR NO RESIDUE COLOR
  • REMOVES DIRT, OIL, GREASE, WAX AND TAR FROM, RELAYS, AIR TOOLS, WIRE ROPE, GEARS, MOLDS, SPROCKETS, CLUTCHES, BRAKES, DIES, LOCKS, GENERATORS, CHAINS, RADAR EQUIPMENT, AIR CONDITIONERS, ELECTRIC MOTORS, MATERIAL HANDLING EQUIPMENT APPLICATION
  • CAN CONTAINER TYPE
  • 20 OZ CONTAINER CAPACITY
  • S00703 MSDS NUMBER
  • TETRACHLOROETHYLENE, CARBON DIOXIDE COMPOSITION
  • LIQUID CLEANER TYPE
  • SPRAYON[R] BRAND
  • APPLICABLE STANDARD NSF
  • FRAGRANCE STRONG
  • PH RANGE 7
  • SPECIFIC GRAVITY 1.58
  • BOILING POINT 0 TO 252 DEG F
  • PACKAGING QUANTITY 12 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Cleaning Agents and Surface Treatments
Product Number 37502
Product Name Cleaner
Type Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

Hard Surface Cleaner - Solucide® - AirClean Systems
Specs
Type Disinfectant; Cleaner
View Details
Moderate Duty Maintenance Cleaner - EQO-KLEEN SMP - QualiChem, Inc.
Specs
Type Mild Alkaline; Cleaner
View Details
All-Metal Polish - Simichrome - Competition Chemicals, Inc.
Competition Chemicals, Inc.
Specs
Type Surface Treatment; Abrasive; Rust Remover; Cleaner
Industry Applications Industrial, Automotive, Consumer
View Details