Minerallac Company Cleaner 37501

Description
CLEAR NO RESIDUE COLOR REMOVES DIRT, OIL, GREASE, WAX AND TAR FROM, RELAYS, AIR TOOLS, WIRE ROPE, GEARS, MOLDS, SPROCKETS, CLUTCHES, BRAKES, DIES, LOCKS, GENERATORS, CHAINS, RADAR EQUIPMENT, AIR CONDITIONERS, ELECTRIC MOTORS, MATERIAL HANDLING EQUIPMENT APPLICATION ALUMINUM AEROSOL CAN CONTAINER TYPE 20 OZ CONTAINER CAPACITY S00749 MSDS NUMBER 3 DEG F (PMCC) FLASH POINT HEXANE, 2-METHYLPENTANE, 3-METHYLPENTANE, 2/3-DIMETHYLBUTANE, HEPTANE, ETHYLBENZENE, XYLENE, ACETONE, CARBON DIOXIDE COMPOSITION LIQUID CLEANER TYPE SPRAYON[R] BRAND APPLICABLE STANDARD NSF FRAGRANCE SWEET/STRONG PH RANGE 7 SPECIFIC GRAVITY 0.73 BOILING POINT 0 TO 292 DEG F PACKAGING QUANTITY 12 PER PACK
Datasheet
Description
CLEAR NO RESIDUE COLOR REMOVES DIRT, OIL, GREASE, WAX AND TAR FROM, RELAYS, AIR TOOLS, WIRE ROPE, GEARS, MOLDS, SPROCKETS, CLUTCHES, BRAKES, DIES, LOCKS, GENERATORS, CHAINS, RADAR EQUIPMENT, AIR CONDITIONERS, ELECTRIC MOTORS, MATERIAL HANDLING EQUIPMENT APPLICATION ALUMINUM AEROSOL CAN CONTAINER TYPE 20 OZ CONTAINER CAPACITY S00749 MSDS NUMBER 3 DEG F (PMCC) FLASH POINT HEXANE, 2-METHYLPENTANE, 3-METHYLPENTANE, 2/3-DIMETHYLBUTANE, HEPTANE, ETHYLBENZENE, XYLENE, ACETONE, CARBON DIOXIDE COMPOSITION LIQUID CLEANER TYPE SPRAYON[R] BRAND APPLICABLE STANDARD NSF FRAGRANCE SWEET/STRONG PH RANGE 7 SPECIFIC GRAVITY 0.73 BOILING POINT 0 TO 292 DEG F PACKAGING QUANTITY 12 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleaner - 37501 - Minerallac Company
Hampshire, IL, USA
Cleaner
37501
Cleaner 37501
CLEAR NO RESIDUE COLOR REMOVES DIRT, OIL, GREASE, WAX AND TAR FROM, RELAYS, AIR TOOLS, WIRE ROPE, GEARS, MOLDS, SPROCKETS, CLUTCHES, BRAKES, DIES, LOCKS, GENERATORS, CHAINS, RADAR EQUIPMENT, AIR CONDITIONERS, ELECTRIC MOTORS, MATERIAL HANDLING EQUIPMENT APPLICATION ALUMINUM AEROSOL CAN CONTAINER TYPE 20 OZ CONTAINER CAPACITY S00749 MSDS NUMBER 3 DEG F (PMCC) FLASH POINT HEXANE, 2-METHYLPENTANE, 3-METHYLPENTANE, 2/3-DIMETHYLBUTANE, HEPTANE, ETHYLBENZENE, XYLENE, ACETONE, CARBON DIOXIDE COMPOSITION LIQUID CLEANER TYPE SPRAYON[R] BRAND APPLICABLE STANDARD NSF FRAGRANCE SWEET/STRONG PH RANGE 7 SPECIFIC GRAVITY 0.73 BOILING POINT 0 TO 292 DEG F PACKAGING QUANTITY 12 PER PACK
  • CLEAR NO RESIDUE COLOR
  • REMOVES DIRT, OIL, GREASE, WAX AND TAR FROM, RELAYS, AIR TOOLS, WIRE ROPE, GEARS, MOLDS, SPROCKETS, CLUTCHES, BRAKES, DIES, LOCKS, GENERATORS, CHAINS, RADAR EQUIPMENT, AIR CONDITIONERS, ELECTRIC MOTORS, MATERIAL HANDLING EQUIPMENT APPLICATION
  • ALUMINUM AEROSOL CAN CONTAINER TYPE
  • 20 OZ CONTAINER CAPACITY
  • S00749 MSDS NUMBER
  • 3 DEG F (PMCC) FLASH POINT
  • HEXANE, 2-METHYLPENTANE, 3-METHYLPENTANE, 2/3-DIMETHYLBUTANE, HEPTANE, ETHYLBENZENE, XYLENE, ACETONE, CARBON DIOXIDE COMPOSITION
  • LIQUID CLEANER TYPE
  • SPRAYON[R] BRAND
  • APPLICABLE STANDARD NSF
  • FRAGRANCE SWEET/STRONG
  • PH RANGE 7
  • SPECIFIC GRAVITY 0.73
  • BOILING POINT 0 TO 292 DEG F
  • PACKAGING QUANTITY 12 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Cleaning Agents and Surface Treatments
Product Number 37501
Product Name Cleaner
Type Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

Hard Surface Cleaner - Solucide® - AirClean Systems
Specs
Type Disinfectant; Cleaner
View Details
Spray Wash & Immersion Cleaner - MET-KLEEN 118 - QualiChem, Inc.
Specs
Type Mild Alkaline; Cleaner
View Details
Formulations - Applications - Cleaners - Cleaner 62 - 306212 - Hernon Manufacturing, Inc.
Specs
Type Surface Treatment; Cleaner
View Details
All-Metal Polish - Simichrome - Competition Chemicals, Inc.
Competition Chemicals, Inc.
Specs
Type Surface Treatment; Abrasive; Rust Remover; Cleaner
Industry Applications Industrial, Automotive, Consumer
View Details