Minerallac Company Cleaner 37499

Description
CLEAR COLOR SWITCHES, RELAYS, TIMERS, SIGNALS, TRANSMITTERS, CONDENSERS, TRANSISTORS, MICROPHONES, PANEL BOARDS, CIRCUIT BREAKERS, CONTACTS, METERS, RECEIVERS, SPEAKERS AND COILS APPLICATION CAN CONTAINER TYPE 16 OZ CONTAINER CAPACITY S02001 MSDS NUMBER CARBON DIOXIDE, TRICHLOROETHYLENE COMPOSITION AEROSOL, LIQUID CLEANER TYPE SPRAYON[R], FLASH FREE[R] BRAND NET FILL 16 OZ DIELECTRIC STRENGTH 36700 V SOLVENCY STRENGTH 129 KB SPECIFIC GRAVITY 1.45 STORAGE TEMPERATURE LESS THAN 120 DEG F
Datasheet
Description
CLEAR COLOR SWITCHES, RELAYS, TIMERS, SIGNALS, TRANSMITTERS, CONDENSERS, TRANSISTORS, MICROPHONES, PANEL BOARDS, CIRCUIT BREAKERS, CONTACTS, METERS, RECEIVERS, SPEAKERS AND COILS APPLICATION CAN CONTAINER TYPE 16 OZ CONTAINER CAPACITY S02001 MSDS NUMBER CARBON DIOXIDE, TRICHLOROETHYLENE COMPOSITION AEROSOL, LIQUID CLEANER TYPE SPRAYON[R], FLASH FREE[R] BRAND NET FILL 16 OZ DIELECTRIC STRENGTH 36700 V SOLVENCY STRENGTH 129 KB SPECIFIC GRAVITY 1.45 STORAGE TEMPERATURE LESS THAN 120 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleaner - 37499 - Minerallac Company
Hampshire, IL, USA
Cleaner
37499
Cleaner 37499
CLEAR COLOR SWITCHES, RELAYS, TIMERS, SIGNALS, TRANSMITTERS, CONDENSERS, TRANSISTORS, MICROPHONES, PANEL BOARDS, CIRCUIT BREAKERS, CONTACTS, METERS, RECEIVERS, SPEAKERS AND COILS APPLICATION CAN CONTAINER TYPE 16 OZ CONTAINER CAPACITY S02001 MSDS NUMBER CARBON DIOXIDE, TRICHLOROETHYLENE COMPOSITION AEROSOL, LIQUID CLEANER TYPE SPRAYON[R], FLASH FREE[R] BRAND NET FILL 16 OZ DIELECTRIC STRENGTH 36700 V SOLVENCY STRENGTH 129 KB SPECIFIC GRAVITY 1.45 STORAGE TEMPERATURE LESS THAN 120 DEG F
  • CLEAR COLOR
  • SWITCHES, RELAYS, TIMERS, SIGNALS, TRANSMITTERS, CONDENSERS, TRANSISTORS, MICROPHONES, PANEL BOARDS, CIRCUIT BREAKERS, CONTACTS, METERS, RECEIVERS, SPEAKERS AND COILS APPLICATION
  • CAN CONTAINER TYPE
  • 16 OZ CONTAINER CAPACITY
  • S02001 MSDS NUMBER
  • CARBON DIOXIDE, TRICHLOROETHYLENE COMPOSITION
  • AEROSOL, LIQUID CLEANER TYPE
  • SPRAYON[R], FLASH FREE[R] BRAND
  • NET FILL 16 OZ
  • DIELECTRIC STRENGTH 36700 V
  • SOLVENCY STRENGTH 129 KB
  • SPECIFIC GRAVITY 1.45
  • STORAGE TEMPERATURE LESS THAN 120 DEG F
Datasheet

Technical Specifications

  Minerallac Company
Product Category Cleaning Agents and Surface Treatments
Product Number 37499
Product Name Cleaner
Type Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

Floor Cleaner - TUFF CUT 970 - QualiChem, Inc.
Specs
Type Mild Alkaline; Cleaner
View Details
Electronics Cleaners - 2384456 - RS Components, Ltd.
Specs
Type Aerosol / Contact Cleaner; Cleaner
Industry Applications Electronic, General Cleaning
View Details
AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Type Cleaner; Defluxer / Flux Remover
Industry Applications Electronics
View Details