Minerallac Company Paint 37488

Description
TOUGH COAT ACRYLIC ENAMEL TYPE ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION CAN CONTAINER TYPE 12 OZ CONTAINER CAPACITY LIGHT GRAY COLOR/SHADE .0937 CONTAINER CAPACITY IN GAL 15 MIN TOUCH DRY TIME KRYLON. BRAND CONTAINER SIZE 16 OZ INCLUSIONS/FEATURES DAN VERN VALVE, PATENTED EZ TOUGH[T]FAN SPRAY NOZZLE, LOW ODOR, LOW VOC STANDARD PACKAGING QUANTITY 6 PER PACK CONTAINER CAPACITY IN GAL - UOM GAL
Datasheet
Description
TOUGH COAT ACRYLIC ENAMEL TYPE ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION CAN CONTAINER TYPE 12 OZ CONTAINER CAPACITY LIGHT GRAY COLOR/SHADE .0937 CONTAINER CAPACITY IN GAL 15 MIN TOUCH DRY TIME KRYLON. BRAND CONTAINER SIZE 16 OZ INCLUSIONS/FEATURES DAN VERN VALVE, PATENTED EZ TOUGH[T]FAN SPRAY NOZZLE, LOW ODOR, LOW VOC STANDARD PACKAGING QUANTITY 6 PER PACK CONTAINER CAPACITY IN GAL - UOM GAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Paint - 37488 - Minerallac Company
Hampshire, IL, USA
Paint
37488
Paint 37488
TOUGH COAT ACRYLIC ENAMEL TYPE ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION CAN CONTAINER TYPE 12 OZ CONTAINER CAPACITY LIGHT GRAY COLOR/SHADE .0937 CONTAINER CAPACITY IN GAL 15 MIN TOUCH DRY TIME KRYLON. BRAND CONTAINER SIZE 16 OZ INCLUSIONS/FEATURES DAN VERN VALVE, PATENTED EZ TOUGH[T]FAN SPRAY NOZZLE, LOW ODOR, LOW VOC STANDARD PACKAGING QUANTITY 6 PER PACK CONTAINER CAPACITY IN GAL - UOM GAL
  • TOUGH COAT ACRYLIC ENAMEL TYPE
  • ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION
  • CAN CONTAINER TYPE
  • 12 OZ CONTAINER CAPACITY
  • LIGHT GRAY COLOR/SHADE
  • .0937 CONTAINER CAPACITY IN GAL
  • 15 MIN TOUCH DRY TIME
  • KRYLON. BRAND
  • CONTAINER SIZE 16 OZ
  • INCLUSIONS/FEATURES DAN VERN VALVE, PATENTED EZ TOUGH[T]FAN SPRAY NOZZLE, LOW ODOR, LOW VOC
  • STANDARD PACKAGING QUANTITY 6 PER PACK
  • CONTAINER CAPACITY IN GAL - UOM GAL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Industrial Coatings
Product Number 37488
Product Name Paint
Type Enamel; Paint
Unlock Full Specs
to access all available technical data