Minerallac Company Paint 37455

Description
SOLVENT BASE TYPE UTILITY, EXCAVATION, GROUND SURVEYING, CONSTRUCTION MARKING ROAD CONSTRUCTION, CONCRETE, ASPHALT, PAVEMENT, GRAVEL, EXCAVATION, GROUND MARKING, SURVEYING, CONSTRUCTION MARKING, SOIL, GRASS, BRICK, UTILITIES MARKING, COMMUNICATION LINES, ELECTRICAL INSTALL APPLICATION CAN CONTAINER TYPE 17 OZ CONTAINER CAPACITY APWA RED COLOR/SHADE 10 MIN TOUCH DRY TIME KRYLON[R], QUIK-MARK[TM] BRAND CONTAINER SIZE 20 OZ PACKAGING QUANTITY 12
Datasheet
Description
SOLVENT BASE TYPE UTILITY, EXCAVATION, GROUND SURVEYING, CONSTRUCTION MARKING ROAD CONSTRUCTION, CONCRETE, ASPHALT, PAVEMENT, GRAVEL, EXCAVATION, GROUND MARKING, SURVEYING, CONSTRUCTION MARKING, SOIL, GRASS, BRICK, UTILITIES MARKING, COMMUNICATION LINES, ELECTRICAL INSTALL APPLICATION CAN CONTAINER TYPE 17 OZ CONTAINER CAPACITY APWA RED COLOR/SHADE 10 MIN TOUCH DRY TIME KRYLON[R], QUIK-MARK[TM] BRAND CONTAINER SIZE 20 OZ PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Paint - 37455 - Minerallac Company
Hampshire, IL, USA
Paint
37455
Paint 37455
SOLVENT BASE TYPE UTILITY, EXCAVATION, GROUND SURVEYING, CONSTRUCTION MARKING ROAD CONSTRUCTION, CONCRETE, ASPHALT, PAVEMENT, GRAVEL, EXCAVATION, GROUND MARKING, SURVEYING, CONSTRUCTION MARKING, SOIL, GRASS, BRICK, UTILITIES MARKING, COMMUNICATION LINES, ELECTRICAL INSTALL APPLICATION CAN CONTAINER TYPE 17 OZ CONTAINER CAPACITY APWA RED COLOR/SHADE 10 MIN TOUCH DRY TIME KRYLON[R], QUIK-MARK[TM] BRAND CONTAINER SIZE 20 OZ PACKAGING QUANTITY 12
  • SOLVENT BASE TYPE
  • UTILITY, EXCAVATION, GROUND SURVEYING, CONSTRUCTION MARKING ROAD CONSTRUCTION, CONCRETE, ASPHALT, PAVEMENT, GRAVEL, EXCAVATION, GROUND MARKING, SURVEYING, CONSTRUCTION MARKING, SOIL, GRASS, BRICK, UTILITIES MARKING, COMMUNICATION LINES, ELECTRICAL INSTALL APPLICATION
  • CAN CONTAINER TYPE
  • 17 OZ CONTAINER CAPACITY
  • APWA RED COLOR/SHADE
  • 10 MIN TOUCH DRY TIME
  • KRYLON[R], QUIK-MARK[TM] BRAND
  • CONTAINER SIZE 20 OZ
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Industrial Paints
Product Number 37455
Product Name Paint
Form Liquid; Solvent
Unlock Full Specs
to access all available technical data

Similar Products

Forrest Exterior Powder Coatings - Forrest Exterior Powder Coatings - FORREST Technical Coatings
Specs
Chemistry Polyurethane; Resin
Cure / Setting Technology Thermoset
Cure Temperature 400 F (204 C)
View Details
Silicone Facade Paint - Silstar - Dryvit UK
Specs
Chemistry Resin; Silicone
Cure / Setting Technology Film Drying
Form Liquid
View Details
Aervoe Industries Incorporated
Specs
Chemistry Acrylic; Resin
Cure / Setting Technology Film Drying
Coverage 23 to 46 ft² (2.14 to 4.27 m²)
View Details