Minerallac Company Hand Saw 37450

Description
UTILITY SAW TYPE 11-3/4 INCH OVERALL LENGTH 6 INCH BLADE LENGTH CARBON STEEL BLADE MATERIAL PLASTIC HANDLE MATERIAL 8 TEETH PER INCH TEETH TYPE CROSS CUT DOUBLE GROUND HANDLE TYPE SOFT GRIP
Datasheet
Description
UTILITY SAW TYPE 11-3/4 INCH OVERALL LENGTH 6 INCH BLADE LENGTH CARBON STEEL BLADE MATERIAL PLASTIC HANDLE MATERIAL 8 TEETH PER INCH TEETH TYPE CROSS CUT DOUBLE GROUND HANDLE TYPE SOFT GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Saw - 37450 - Minerallac Company
Hampshire, IL, USA
Hand Saw
37450
Hand Saw 37450
UTILITY SAW TYPE 11-3/4 INCH OVERALL LENGTH 6 INCH BLADE LENGTH CARBON STEEL BLADE MATERIAL PLASTIC HANDLE MATERIAL 8 TEETH PER INCH TEETH TYPE CROSS CUT DOUBLE GROUND HANDLE TYPE SOFT GRIP
  • UTILITY SAW TYPE
  • 11-3/4 INCH OVERALL LENGTH
  • 6 INCH BLADE LENGTH
  • CARBON STEEL BLADE MATERIAL
  • PLASTIC HANDLE MATERIAL
  • 8 TEETH PER INCH
  • TEETH TYPE CROSS CUT DOUBLE GROUND
  • HANDLE TYPE SOFT GRIP
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Saws
Product Number 37450
Product Name Hand Saw
Unlock Full Specs
to access all available technical data

Similar Products

Saws -  - Greenlee Textron, Inc.
Greenlee Textron, Inc.
View Details
Hand Saw - 48-22-0223 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details