Minerallac Company Conduit Reducing Washer 33456

Description
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 4.05 INCH INNER DIAMETER 5.5 INCH OUTER DIAMETER 4 INCH X 3-1/2 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 10 PER BOX
Datasheet
Description
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 4.05 INCH INNER DIAMETER 5.5 INCH OUTER DIAMETER 4 INCH X 3-1/2 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 10 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Reducing Washer - 33456 - Minerallac Company
Hampshire, IL, USA
Conduit Reducing Washer
33456
Conduit Reducing Washer 33456
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 4.05 INCH INNER DIAMETER 5.5 INCH OUTER DIAMETER 4 INCH X 3-1/2 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 10 PER BOX
  • GALVANIZED STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4.05 INCH INNER DIAMETER
  • 5.5 INCH OUTER DIAMETER
  • 4 INCH X 3-1/2 INCH TRADE SIZE
  • COLOR SILVER
  • APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE
  • PACKAGING QUANTITY 10 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 33456
Product Name Conduit Reducing Washer
Washer Type Conduit Reducing Washer
Unlock Full Specs
to access all available technical data

Similar Products

Swing C Washer - SW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Thickness 0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details
Wave Spring - C021-L8-S17 - Smalley
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.125 inch (3.175 mm)
View Details
Heavy Duty Square Washers - 31921 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
PTFE shoulder washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details