Minerallac Company Conduit Reducing Washer 33446

Description
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 2.92 INCH INNER DIAMETER 5 INCH OUTER DIAMETER 3-1/2 INCH X 2-1/2 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 10 PER BOX
Datasheet
Description
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 2.92 INCH INNER DIAMETER 5 INCH OUTER DIAMETER 3-1/2 INCH X 2-1/2 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 10 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Reducing Washer - 33446 - Minerallac Company
Hampshire, IL, USA
Conduit Reducing Washer
33446
Conduit Reducing Washer 33446
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 2.92 INCH INNER DIAMETER 5 INCH OUTER DIAMETER 3-1/2 INCH X 2-1/2 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 10 PER BOX
  • GALVANIZED STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2.92 INCH INNER DIAMETER
  • 5 INCH OUTER DIAMETER
  • 3-1/2 INCH X 2-1/2 INCH TRADE SIZE
  • COLOR SILVER
  • APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE
  • PACKAGING QUANTITY 10 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 33446
Product Name Conduit Reducing Washer
Washer Type Conduit Reducing Washer
Unlock Full Specs
to access all available technical data

Similar Products

Equalizing Swing C Assembly Washers - 37301 - Jergens, Inc.
Specs
Washer Type C-Washer
Material Steel; Low Carbon Steel
Finish BlackOxide
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Washers - 2237406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Ceramic
Finish Plain
Inside Diameter 0.217 inch (5.500 mm)
View Details