Minerallac Company Conduit Reducing Washer 33444

Description
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 2.435 INCH INNER DIAMETER 5 INCH OUTER DIAMETER 3-1/2 INCH X 2 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 10 PER BOX
Datasheet
Description
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 2.435 INCH INNER DIAMETER 5 INCH OUTER DIAMETER 3-1/2 INCH X 2 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 10 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Reducing Washer - 33444 - Minerallac Company
Hampshire, IL, USA
Conduit Reducing Washer
33444
Conduit Reducing Washer 33444
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 2.435 INCH INNER DIAMETER 5 INCH OUTER DIAMETER 3-1/2 INCH X 2 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 10 PER BOX
  • GALVANIZED STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2.435 INCH INNER DIAMETER
  • 5 INCH OUTER DIAMETER
  • 3-1/2 INCH X 2 INCH TRADE SIZE
  • COLOR SILVER
  • APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE
  • PACKAGING QUANTITY 10 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 33444
Product Name Conduit Reducing Washer
Washer Type Conduit Reducing Washer
Unlock Full Specs
to access all available technical data

Similar Products

Washers - 6657302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Internal tooth
Material StainlessSteel; Stainless steel
Finish Plain
View Details
Flat Washer, #8, Fibre - 3125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Standard Washers - 335-1167-ND - DigiKey
Specs
Washer Type Self-sealing
Material StainlessSteel
View Details
Flat Washers - 32004 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish BlackOxide
View Details