Minerallac Company Conduit Reducing Washer 33430

Description
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 1.37 INCH INNER DIAMETER 3.265 INCH OUTER DIAMETER 2-1/2 INCH X 1 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 25 PER BOX
Datasheet
Description
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 1.37 INCH INNER DIAMETER 3.265 INCH OUTER DIAMETER 2-1/2 INCH X 1 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 25 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Reducing Washer - 33430 - Minerallac Company
Hampshire, IL, USA
Conduit Reducing Washer
33430
Conduit Reducing Washer 33430
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 1.37 INCH INNER DIAMETER 3.265 INCH OUTER DIAMETER 2-1/2 INCH X 1 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 25 PER BOX
  • GALVANIZED STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1.37 INCH INNER DIAMETER
  • 3.265 INCH OUTER DIAMETER
  • 2-1/2 INCH X 1 INCH TRADE SIZE
  • COLOR SILVER
  • APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE
  • PACKAGING QUANTITY 25 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 33430
Product Name Conduit Reducing Washer
Washer Type Conduit Reducing Washer
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Original Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel (optional feature); StainlessSteel (optional feature)
Finish ZincPlated (optional feature)
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Washers - 2237406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Ceramic
Finish Plain
Inside Diameter 0.217 inch (5.500 mm)
View Details
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details