Minerallac Company Conduit Reducing Washer 33428

Description
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 1.62 INCH INNER DIAMETER 2.265 INCH OUTER DIAMETER 2 INCH X 1-1/2 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 25 PER BOX
Datasheet
Description
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 1.62 INCH INNER DIAMETER 2.265 INCH OUTER DIAMETER 2 INCH X 1-1/2 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 25 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Reducing Washer - 33428 - Minerallac Company
Hampshire, IL, USA
Conduit Reducing Washer
33428
Conduit Reducing Washer 33428
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 1.62 INCH INNER DIAMETER 2.265 INCH OUTER DIAMETER 2 INCH X 1-1/2 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 25 PER BOX
  • GALVANIZED STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1.62 INCH INNER DIAMETER
  • 2.265 INCH OUTER DIAMETER
  • 2 INCH X 1-1/2 INCH TRADE SIZE
  • COLOR SILVER
  • APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE
  • PACKAGING QUANTITY 25 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 33428
Product Name Conduit Reducing Washer
Washer Type Conduit Reducing Washer
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Flat USAE™ Washers - FW00007 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; Mild Steel
Finish BlackOxide
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Washers - 2874007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless Steel
Inside Diameter 0.236 inch (6.000 mm)
Thickness 0.059 inch (1.500 mm)
View Details