Minerallac Company Conduit Reducing Washer 33406

Description
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 1.62 INCH INNER DIAMETER 2.08 INCH OUTER DIAMETER 1-1/4 INCH X 1/2 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 1.62 INCH INNER DIAMETER 2.08 INCH OUTER DIAMETER 1-1/4 INCH X 1/2 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Reducing Washer - 33406 - Minerallac Company
Hampshire, IL, USA
Conduit Reducing Washer
33406
Conduit Reducing Washer 33406
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 1.62 INCH INNER DIAMETER 2.08 INCH OUTER DIAMETER 1-1/4 INCH X 1/2 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 50 PER BOX
  • GALVANIZED STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1.62 INCH INNER DIAMETER
  • 2.08 INCH OUTER DIAMETER
  • 1-1/4 INCH X 1/2 INCH TRADE SIZE
  • COLOR SILVER
  • APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 33406
Product Name Conduit Reducing Washer
Washer Type Conduit Reducing Washer
Unlock Full Specs
to access all available technical data

Similar Products

Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Washer - 7089A4/316L130HV300109 - BUMAX®
Specs
Material StainlessSteel; Austenitic
Metric Size M12
View Details
Structural Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Material HardenedSteel
Finish Plain
View Details
Washers - 4832659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass; Brass
Finish Plain
Inside Diameter 0.512 inch (13.000 mm)
View Details