MINERALLAC COMPANY
300A -- CULY CABLE CLAMPS
Minerallac Company
CULY Cable Clamps
300A
Description
DUPLEX JIFFY CLIP
-
Galco Industrial Electronics
Description
DUPLEX JIFFY CLIP
Technical Specifications
|
Product Category
|
Wire and Cable Clips |
|
Product Number
|
300A |
|
Product Name
|
CULY Cable Clamps |
Unlock Full Specs
to access all available technical data
Similar Products
Type
J Style Clip; Wire Saddle
Number of Wires
6 #
Material
PPE & PS Noryl
View Details
Keystone Electronics Corp.
Material
Nylon
Diameter
0.562 inch (14.27 mm)
View Details
3 suppliers