Minerallac Company Conduit/Cable Fastener 300

Description
SNAP-ON TYPE PREGALVANIZED STEEL MATERIAL 100 STANDARD PACKAGE 3/16 INCH MOUNTING HOLE SIZE 1/4 INCH DIA (CABLE/TUBE) CONDUIT/CABLE SIZE JIFFY CLIP[R] BRAND CONSTRUCTION STAMPED NUMBER OF MOUNTING HOLE 1 THICKNESS 0.035 INCH SIZE 0.5 INCH L X 1.26 INCH W X 0.25 INCH H COLOR SILVER APPLICATION COPPER TUBING
Datasheet
Description
SNAP-ON TYPE PREGALVANIZED STEEL MATERIAL 100 STANDARD PACKAGE 3/16 INCH MOUNTING HOLE SIZE 1/4 INCH DIA (CABLE/TUBE) CONDUIT/CABLE SIZE JIFFY CLIP[R] BRAND CONSTRUCTION STAMPED NUMBER OF MOUNTING HOLE 1 THICKNESS 0.035 INCH SIZE 0.5 INCH L X 1.26 INCH W X 0.25 INCH H COLOR SILVER APPLICATION COPPER TUBING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 300 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
300
Conduit/Cable Fastener 300
SNAP-ON TYPE PREGALVANIZED STEEL MATERIAL 100 STANDARD PACKAGE 3/16 INCH MOUNTING HOLE SIZE 1/4 INCH DIA (CABLE/TUBE) CONDUIT/CABLE SIZE JIFFY CLIP[R] BRAND CONSTRUCTION STAMPED NUMBER OF MOUNTING HOLE 1 THICKNESS 0.035 INCH SIZE 0.5 INCH L X 1.26 INCH W X 0.25 INCH H COLOR SILVER APPLICATION COPPER TUBING
  • SNAP-ON TYPE
  • PREGALVANIZED STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 3/16 INCH MOUNTING HOLE SIZE
  • 1/4 INCH DIA (CABLE/TUBE) CONDUIT/CABLE SIZE
  • JIFFY CLIP[R] BRAND
  • CONSTRUCTION STAMPED
  • NUMBER OF MOUNTING HOLE 1
  • THICKNESS 0.035 INCH
  • SIZE 0.5 INCH L X 1.26 INCH W X 0.25 INCH H
  • COLOR SILVER
  • APPLICATION COPPER TUBING
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 300
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details