Minerallac Company Rigid/EMT Conduit Strap 290

Description
2-HOLE TYPE ZINC PLATED STEEL, METAL MATERIAL 5.03 INCH 1.25 INCH 2.45 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 2 INCH (RIGID/IMC) TRADE SIZE 5/16 INCH HOLE/BOLT SIZE THICKNESS 0.06 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
2-HOLE TYPE ZINC PLATED STEEL, METAL MATERIAL 5.03 INCH 1.25 INCH 2.45 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 2 INCH (RIGID/IMC) TRADE SIZE 5/16 INCH HOLE/BOLT SIZE THICKNESS 0.06 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 290 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
290
Rigid/EMT Conduit Strap 290
2-HOLE TYPE ZINC PLATED STEEL, METAL MATERIAL 5.03 INCH 1.25 INCH 2.45 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 2 INCH (RIGID/IMC) TRADE SIZE 5/16 INCH HOLE/BOLT SIZE THICKNESS 0.06 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 2-HOLE TYPE
  • ZINC PLATED STEEL, METAL MATERIAL
  • 5.03 INCH
  • 1.25 INCH
  • 2.45 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 2 INCH (RIGID/IMC) TRADE SIZE
  • 5/16 INCH HOLE/BOLT SIZE
  • THICKNESS 0.06 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 290
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 623940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details