Minerallac Company Self Drilling Screw - Non Metric 27212

Description
#12-14 3/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED THREAD TYPE BSD HEAD SIZE 0.416 INCH W X 0.145 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#12-14 3/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED THREAD TYPE BSD HEAD SIZE 0.416 INCH W X 0.145 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 27212 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
27212
Self Drilling Screw - Non Metric 27212
#12-14 3/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED THREAD TYPE BSD HEAD SIZE 0.416 INCH W X 0.145 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • #12-14
  • 3/4 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • #3 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • THREAD TYPE BSD
  • HEAD SIZE 0.416 INCH W X 0.145 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 27212
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41870 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
1/4-20 Setscrew, 3/4 in. Long, Qty 25 - SS25S075 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details