Minerallac Company Self Drilling Screw - Non Metric 27010

Description
#10-16 BSD 5/8 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE FINISH ZINC PLATED BIT SIZE 2 INCH HEAD SIZE 0.365 INCH W X 0.128 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
#10-16 BSD 5/8 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE FINISH ZINC PLATED BIT SIZE 2 INCH HEAD SIZE 0.365 INCH W X 0.128 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 27010 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
27010
Self Drilling Screw - Non Metric 27010
#10-16 BSD 5/8 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE FINISH ZINC PLATED BIT SIZE 2 INCH HEAD SIZE 0.365 INCH W X 0.128 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • #10-16
  • BSD
  • 5/8 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • FINISH ZINC PLATED
  • BIT SIZE 2 INCH
  • HEAD SIZE 0.365 INCH W X 0.128 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 27010
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Jack Screws - 25011 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
Sheet Metal Screw - HM1363-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Sheet Metal Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
2 suppliers
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details