27008 -- SELF-DRILLING SCREW - NON METRIC
Minerallac Company
Self-Drilling Screw - Non Metric
27008
Description
1/2 INCH LENGTH
ZINC PLATED
PAN HEAD
SQUARE DRIVE
#2 DRILL POINT SIZE
LENGTH - DECIMAL .5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1/2
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
DRIVE SIZE #2
PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
Description
1/2 INCH LENGTH
ZINC PLATED
PAN HEAD
SQUARE DRIVE
#2 DRILL POINT SIZE
LENGTH - DECIMAL .5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1/2
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
DRIVE SIZE #2
PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
Datasheet
Suppliers
Self-Drilling Screw - Non Metric
27008
1/2 INCH LENGTH
ZINC PLATED
PAN HEAD
SQUARE DRIVE
#2 DRILL POINT SIZE
LENGTH - DECIMAL .5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1/2
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
DRIVE SIZE #2
PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
- 1/2 INCH LENGTH
- ZINC PLATED
- PAN HEAD
- SQUARE DRIVE
- #2 DRILL POINT SIZE
- LENGTH - DECIMAL .5
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1/2
- NOMINAL DIAMETER - DECIMAL .19
- NOMINAL DIAMETER - DECIMAL - UOM IN
- DRIVE SIZE #2
- PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
27008 |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Square / Robertson
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; Cast Iron, Zinc-Plated
Finish
Black Oxide; Zinc Plated
View Details
National Bolt & Nut Corporation
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details