27008-6 -- SELF-DRILLING SCREW - NON METRIC
Minerallac Company
Self-Drilling Screw - Non Metric
27008-6
Description
1/2 INCH LENGTH
ZINC PLATED
PAN HEAD
SQUARE DRIVE
#2 DRILL POINT SIZE
LENGTH - DECIMAL .5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1/2
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #10
DRIVE SIZE #2
PACKAGING QUANTITY 750 PER JAR
Description
1/2 INCH LENGTH
ZINC PLATED
PAN HEAD
SQUARE DRIVE
#2 DRILL POINT SIZE
LENGTH - DECIMAL .5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1/2
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #10
DRIVE SIZE #2
PACKAGING QUANTITY 750 PER JAR
Datasheet
Suppliers
Self-Drilling Screw - Non Metric
27008-6
1/2 INCH LENGTH
ZINC PLATED
PAN HEAD
SQUARE DRIVE
#2 DRILL POINT SIZE
LENGTH - DECIMAL .5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1/2
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #10
DRIVE SIZE #2
PACKAGING QUANTITY 750 PER JAR
- 1/2 INCH LENGTH
- ZINC PLATED
- PAN HEAD
- SQUARE DRIVE
- #2 DRILL POINT SIZE
- LENGTH - DECIMAL .5
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1/2
- NOMINAL DIAMETER - DECIMAL .19
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL #10
- DRIVE SIZE #2
- PACKAGING QUANTITY 750 PER JAR
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
27008-6 |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Square / Robertson
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Stainless Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Head Type
Pan Head
Standard Drives
Philips / Frearson
Material
Steel
View Details