Minerallac Company Rigid/EMT Conduit Strap 270

Description
2-HOLE TYPE PRE-GALVANIZED STEEL, METAL MATERIAL 4.375 INCH 0.875 INCH 1.62 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH (RIGID/IMC) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE THICKNESS 0.05 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
2-HOLE TYPE PRE-GALVANIZED STEEL, METAL MATERIAL 4.375 INCH 0.875 INCH 1.62 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH (RIGID/IMC) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE THICKNESS 0.05 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 270 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
270
Rigid/EMT Conduit Strap 270
2-HOLE TYPE PRE-GALVANIZED STEEL, METAL MATERIAL 4.375 INCH 0.875 INCH 1.62 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH (RIGID/IMC) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE THICKNESS 0.05 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 2-HOLE TYPE
  • PRE-GALVANIZED STEEL, METAL MATERIAL
  • 4.375 INCH
  • 0.875 INCH
  • 1.62 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH (RIGID/IMC) TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • THICKNESS 0.05 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 270
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details