Minerallac Company Self Drilling Screw - Non Metric 26820

Description
#8-18 BSD 1-1/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE FINISH ZINC PLATED BIT SIZE 2 INCH HEAD SIZE 0.314 INCH W X 0.11 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
#8-18 BSD 1-1/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE FINISH ZINC PLATED BIT SIZE 2 INCH HEAD SIZE 0.314 INCH W X 0.11 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 26820 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
26820
Self Drilling Screw - Non Metric 26820
#8-18 BSD 1-1/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE FINISH ZINC PLATED BIT SIZE 2 INCH HEAD SIZE 0.314 INCH W X 0.11 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • #8-18
  • BSD
  • 1-1/4 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • FINISH ZINC PLATED
  • BIT SIZE 2 INCH
  • HEAD SIZE 0.314 INCH W X 0.11 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 26820
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41878 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M4 x 0.7 Setscrew, 12 mm Long, Qty 50 - SS4MS12 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details