Minerallac Company Self Drilling Screw - Non Metric 26813-6

Description
#8-18 BSD 3/4 INCH LENGTH STEEL MATERIAL WAFER HEAD PHILLIPS DRIVE FINISH ZINC PLATED BIT SIZE #2 HEAD SIZE 0.37 INCH W X 0.03 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 1000 PER JAR
Datasheet
Description
#8-18 BSD 3/4 INCH LENGTH STEEL MATERIAL WAFER HEAD PHILLIPS DRIVE FINISH ZINC PLATED BIT SIZE #2 HEAD SIZE 0.37 INCH W X 0.03 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 1000 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 26813-6 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
26813-6
Self Drilling Screw - Non Metric 26813-6
#8-18 BSD 3/4 INCH LENGTH STEEL MATERIAL WAFER HEAD PHILLIPS DRIVE FINISH ZINC PLATED BIT SIZE #2 HEAD SIZE 0.37 INCH W X 0.03 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 1000 PER JAR
  • #8-18
  • BSD
  • 3/4 INCH LENGTH
  • STEEL MATERIAL
  • WAFER HEAD
  • PHILLIPS DRIVE
  • FINISH ZINC PLATED
  • BIT SIZE #2
  • HEAD SIZE 0.37 INCH W X 0.03 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 1000 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 26813-6
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Other; Wafer
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Screw - 4017A4/316L16060109 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
Machine Screw - HM1449-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Metric M3
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details