Minerallac Company Self Drilling Screw - Non Metric 26810

Description
#8-18 5/8 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED THREAD TYPE BSD HEAD SIZE 0.314 INCH W X 0.11 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#8-18 5/8 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED THREAD TYPE BSD HEAD SIZE 0.314 INCH W X 0.11 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 26810 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
26810
Self Drilling Screw - Non Metric 26810
#8-18 5/8 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED THREAD TYPE BSD HEAD SIZE 0.314 INCH W X 0.11 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • #8-18
  • 5/8 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • #2 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • THREAD TYPE BSD
  • HEAD SIZE 0.314 INCH W X 0.11 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 26810
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
5-Axis Quick Locating System (QLS) Shoulder Screws - 5SH1250 - Jergens, Inc.
Specs
Screw Type Shoulder Screw
Material Steel; 1018 Carbon Steel
Finish Hardened & Ground
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details