Minerallac Company Self Drilling Screw - Non Metric 26809

Description
#8-18 BSD 1/2 INCH LENGTH STEEL MATERIAL WAFER HEAD PHILLIPS DRIVE FINISH ZINC PLATED BIT SIZE #2 HEAD SIZE 0.37 INCH W X 0.03 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
#8-18 BSD 1/2 INCH LENGTH STEEL MATERIAL WAFER HEAD PHILLIPS DRIVE FINISH ZINC PLATED BIT SIZE #2 HEAD SIZE 0.37 INCH W X 0.03 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 26809 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
26809
Self Drilling Screw - Non Metric 26809
#8-18 BSD 1/2 INCH LENGTH STEEL MATERIAL WAFER HEAD PHILLIPS DRIVE FINISH ZINC PLATED BIT SIZE #2 HEAD SIZE 0.37 INCH W X 0.03 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • #8-18
  • BSD
  • 1/2 INCH LENGTH
  • STEEL MATERIAL
  • WAFER HEAD
  • PHILLIPS DRIVE
  • FINISH ZINC PLATED
  • BIT SIZE #2
  • HEAD SIZE 0.37 INCH W X 0.03 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 26809
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Other; Wafer
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41882 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
5/64 in. Hex Key for 2-56 Cap Screw, Qty 10 - HK564 - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
View Details