Minerallac Company Self Drilling Screw - Non Metric 26606

Description
#6-20 BSD 3/8 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE FINISH ZINC PLATED BIT SIZE 1 INCH HEAD SIZE 0.0263 INCH W X 0.092 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
#6-20 BSD 3/8 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE FINISH ZINC PLATED BIT SIZE 1 INCH HEAD SIZE 0.0263 INCH W X 0.092 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 26606 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
26606
Self Drilling Screw - Non Metric 26606
#6-20 BSD 3/8 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE FINISH ZINC PLATED BIT SIZE 1 INCH HEAD SIZE 0.0263 INCH W X 0.092 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • #6-20
  • BSD
  • 3/8 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • FINISH ZINC PLATED
  • BIT SIZE 1 INCH
  • HEAD SIZE 0.0263 INCH W X 0.092 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 26606
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Toggle Thumb Screws - 33506 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; 1215 Steel, Black Oxide
Finish Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details