26024TP -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
26024TP
Description
STAINLESS STEEL MATERIAL
1-1/2 INCH THREAD LENGTH
1.5 THREAD LENGTH - DECIMAL
1-1/2 THREAD LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
OVAL HEAD STYLE
DRIVE SIZE #10
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE SNAKE EYE
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Description
STAINLESS STEEL MATERIAL
1-1/2 INCH THREAD LENGTH
1.5 THREAD LENGTH - DECIMAL
1-1/2 THREAD LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
OVAL HEAD STYLE
DRIVE SIZE #10
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE SNAKE EYE
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
Machine Screw - Non Metric
26024TP
STAINLESS STEEL MATERIAL
1-1/2 INCH THREAD LENGTH
1.5 THREAD LENGTH - DECIMAL
1-1/2 THREAD LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
OVAL HEAD STYLE
DRIVE SIZE #10
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE SNAKE EYE
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
- STAINLESS STEEL MATERIAL
- 1-1/2 INCH THREAD LENGTH
- 1.5 THREAD LENGTH - DECIMAL
- 1-1/2 THREAD LENGTH - FRACTIONAL
- #10 NOMINAL DIAMETER
- 24 TPI
- #10 NOMINAL DIAMETER - FRACTIONAL
- .19 NOMINAL DIAMETER - DECIMAL
- OVAL HEAD STYLE
- DRIVE SIZE #10
- PACKAGING QUANTITY 100 PIECES PER BOX
- TAMPERPROOF
- DRIVE STYLE SNAKE EYE
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
26024TP |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Screw Type
Thumb Screw
Head Type
Other; Diamond Knurl
Material
Brass
View Details
Keystone Electronics Corp.
Standard Drives
Hex Socket / Allen
Material
Titanium
Length
1 inch (25.4 mm)
View Details
2 suppliers
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details