26020TP -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
26020TP
Description
STAINLESS STEEL MATERIAL
1-1/4 INCH THREAD LENGTH
1.25 THREAD LENGTH - DECIMAL
1-1/4 THREAD LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
OVAL HEAD STYLE
DRIVE SIZE #10
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE SNAKE EYE
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Description
STAINLESS STEEL MATERIAL
1-1/4 INCH THREAD LENGTH
1.25 THREAD LENGTH - DECIMAL
1-1/4 THREAD LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
OVAL HEAD STYLE
DRIVE SIZE #10
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE SNAKE EYE
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
Machine Screw - Non Metric
26020TP
STAINLESS STEEL MATERIAL
1-1/4 INCH THREAD LENGTH
1.25 THREAD LENGTH - DECIMAL
1-1/4 THREAD LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
OVAL HEAD STYLE
DRIVE SIZE #10
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE SNAKE EYE
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
- STAINLESS STEEL MATERIAL
- 1-1/4 INCH THREAD LENGTH
- 1.25 THREAD LENGTH - DECIMAL
- 1-1/4 THREAD LENGTH - FRACTIONAL
- #10 NOMINAL DIAMETER
- 24 TPI
- #10 NOMINAL DIAMETER - FRACTIONAL
- .19 NOMINAL DIAMETER - DECIMAL
- OVAL HEAD STYLE
- DRIVE SIZE #10
- PACKAGING QUANTITY 100 PIECES PER BOX
- TAMPERPROOF
- DRIVE STYLE SNAKE EYE
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
26020TP |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type
Binding Head ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives
12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details