Minerallac Company Machine Screw - Non Metric 25612TP

Description
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 3/4 INCH 0.106 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI OVAL HEAD STYLE THREAD TYPE A HEAD WIDTH 0.25 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 3/4 INCH 0.106 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI OVAL HEAD STYLE THREAD TYPE A HEAD WIDTH 0.25 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 25612TP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
25612TP
Machine Screw - Non Metric 25612TP
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 3/4 INCH 0.106 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI OVAL HEAD STYLE THREAD TYPE A HEAD WIDTH 0.25 INCH PACKAGING QUANTITY 100 PER BOX
  • SNAKE EYE, SPANNER TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 3/4 INCH
  • 0.106 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • OVAL HEAD STYLE
  • THREAD TYPE A
  • HEAD WIDTH 0.25 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 25612TP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Toggle Thumb Screws - 33511 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; 1215 Steel, Black Oxide
Finish Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details