Minerallac Company Machine Screw - Non Metric 25606TP

Description
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 3/8 INCH 0.106 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI OVAL HEAD STYLE THREAD TYPE A HEAD WIDTH 0.25 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 3/8 INCH 0.106 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI OVAL HEAD STYLE THREAD TYPE A HEAD WIDTH 0.25 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 25606TP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
25606TP
Machine Screw - Non Metric 25606TP
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 3/8 INCH 0.106 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI OVAL HEAD STYLE THREAD TYPE A HEAD WIDTH 0.25 INCH PACKAGING QUANTITY 100 PER BOX
  • SNAKE EYE, SPANNER TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 3/8 INCH
  • 0.106 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • OVAL HEAD STYLE
  • THREAD TYPE A
  • HEAD WIDTH 0.25 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 25606TP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Pad Type - NTS103A - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Socket Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Hex Socket / Allen
View Details
Socket Screws - 1247280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives Hex
View Details